Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC SOT-25-5
STEP-UP & STEP-DOWN 300KHZ DCDC
STEP-UP & STEP-DOWN 300KHZ DCDC
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC SOT-25-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9302A403MR-G-ND | XC9302A403MR-G | XC9302A403MR-G | XC9302A403MR-G |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Special Features | Enable |