Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 60 66 67 68 69 70 71 72 73 74 75 76
Product Name Notes
0.5UA ULTRA LOW QUIESCENT CURREN
IC REG 0.5UA ULTRA LOW QUIESCENT
IC REG BUCK 1.2V 50MA 6USPEL
IC REG BUCK 1.2V 50MA SOT25-5
IC REG BUCK 1.8V 200MA 6USPEL
IC REG BUCK 1.8V 200MA SOT25-5
IC REG BUCK 2.2V 200MA 6USPEL
IC REG BUCK 2.2V 200MA SOT25-5
IC REG BUCK 3.3V 200MA 6USPEL
IC REG BUCK 3.3V 200MA SOT25-5
IC REG BUCK 3V 200MA 6USPEL
IC REG BUCK 3V 200MA SOT25-5
IC REG BUCK ADJ 500MA 6USPC
IC REG BUCK ADJ 500MA SOT25
ULTRA SMALL 1.5A COT CONTROL SYN

<< Prev Next >>