The XC9502B095AR-G is a dual-channel DC/DC controller IC designed for step-up and step-down voltage regulation. It operates with a standard internal voltage supply of 0.9V and allows for flexible output voltage settings; the step-up output can be adjusted from 1.5V to 30V, while the step-down output ranges from 0.9V to 6.0V. The device supports PWM and PWM/PFM control methods, enabling efficient operation across varying load conditions. It features a maximum output current of over 300mA for the step-up channel and up to 1000mA for the step-down channel, with typical efficiencies of 83% and 92%, respectively. The XC9502B095AR-G includes a soft-start function to mitigate inrush currents and voltage overshoot, and it is packaged in a 10-pin MSOP format. This product is suitable for applications in portable electronics, such as PDAs and audio devices, and is compliant with EU RoHS standards.
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP
2CH.STEP-UP/DOWN DC/DC CONTROLLE
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9502B095AR-G-ND | XC9502B095AR-G | XC9502B095AR-G |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| fsw | 500 kHz | 500 kHz | 500 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Fixed; PWM Signal |