"Boost Switching Regulator IC Positive Fixed 4.6V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Boost Switching Regulator IC Positive Fixed 4.6V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST 4.6V 80MA 8MSOP
STEP-UP CHARGE PUMP WITH REGULAT
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9801B463KR-G-ND | XC9801B463KR-G | XC9801B463KR-G | XC9801B463KR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Output Voltage | 4.6 volts | 4.6 to ? volts | 4.6 volts | |
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |