Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-USP (2.7x2.5)
2CH.STEP-DOWN DC/DC CONTROLLER I
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-USP (2.7x2.5)
2CH.STEP-DOWN DC/DC CONTROLLER I
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9503B095DR-G-ND | XC9503B095DR-G | XC9503B095DR-G | XC9503B095DR-G |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Special Features | Enable |