Boost Switching Regulator IC Positive Fixed 3.7V 1 Output 80mA 8-XDFN Exposed Pad
IC REG BOOST 3.7V 80MA USP-8B05
STEP-UP CHARGE PUMP WITH REGULAT
Boost Switching Regulator IC Positive Fixed 3.7V 1 Output 80mA 8-XDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9801B373ER-G-ND | XC9801B373ER-G | XC9801B373ER-G | XC9801B373ER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-XDFN Exposed Pad | Other; 8-XDFN Exposed Pad | ||
| Output Voltage | 3.7 volts | 3.7 volts | 3.7 to ? volts | |
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |