Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9801B403ER-G

Description
Boost Switching Regulator IC Positive Fixed 4V 1 Output 80mA 8-XDFN Exposed Pad
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 4V 1 Output 80mA 8-XDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 893-XC9801B403ER-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9801B403ER-GTR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9801B403ER-GTR-ND
Boost Switching Regulator IC Positive Fixed 4V 1 Output 80mA 8-XDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 4V 1 Output 80mA 8-XDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-XC9801B403ER-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9801B403ER-GCT-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9801B403ER-GCT-ND
IC REG BOOST 4V 80MA USP-8B05

IC REG BOOST 4V 80MA USP-8B05

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-XC9801B403ER-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9801B403ER-GDKR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9801B403ER-GDKR-ND
IC REG BOOST 4V 80MA USP-8B05

IC REG BOOST 4V 80MA USP-8B05

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9801B403ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9801B403ER-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9801B403ER-G
STEP-UP CHARGE PUMP WITH REGULAT

STEP-UP CHARGE PUMP WITH REGULAT

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9801B403ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9801B403ER-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9801B403ER-G
STEP-UP CHARGE PUMP WITH REGULAT

STEP-UP CHARGE PUMP WITH REGULAT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - XC9801B403ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9801B403ER-G
Voltage Regulators - DC DC Switching Regulators XC9801B403ER-G
Boost Switching Regulator IC Positive Fixed 4V 1 Output 80mA 8-XDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 4V 1 Output 80mA 8-XDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 893-XC9801B403ER-GTR-ND XC9801B403ER-G XC9801B403ER-G XC9801B403ER-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 8-XDFN Exposed Pad Other; 8-XDFN Exposed Pad
Output Voltage 4 volts 4 volts 4 to ? volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

50V, 3A Wide Input Voltage Step Down Regulator - A8498SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Specs
Package Type Other; Bulk
fsw 100 kHz
Duty Cycle 72
View Details
LM22671-Q1 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671QMRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers