Torex Semiconductor, Ltd. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9282B33E0R-G

Description
IC REG BUCK 3.3V 600MA 5WLP
Description
IC REG BUCK 3.3V 600MA 5WLP
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9282B33E0R-G is a synchronous rectification DC/DC converter designed for step-down applications, capable of delivering up to 600mA output current. It operates within an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 3.3V with a tolerance of ±1.5%. The device features HiSAT-COT control technology, which enhances transient response and minimizes output voltage fluctuations during load changes, making it suitable for applications requiring stable power supply, such as mobile devices and wearables. The XC9282B33E0R-G has a quiescent current of 11OºA and operates efficiently with a maximum efficiency of 90% at a 4MHz oscillation frequency. It is packaged in a compact LGA-6B01 form factor measuring 1.2 x 1.2 x 0.3mm, which is advantageous for space-constrained designs. The device includes protection features such as current limit, soft-start, and under-voltage lockout (UVLO), ensuring reliable operation in various conditions. Additionally, it is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers.

Datasheet Summary
Powered by GS/AI

The XC9282B33E0R-G is a synchronous rectification DC/DC converter designed for step-down applications, capable of delivering up to 600mA output current. It operates within an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 3.3V with a tolerance of ±1.5%. The device features HiSAT-COT control technology, which enhances transient response and minimizes output voltage fluctuations during load changes, making it suitable for applications requiring stable power supply, such as mobile devices and wearables. The XC9282B33E0R-G has a quiescent current of 11OºA and operates efficiently with a maximum efficiency of 90% at a 4MHz oscillation frequency. It is packaged in a compact LGA-6B01 form factor measuring 1.2 x 1.2 x 0.3mm, which is advantageous for space-constrained designs. The device includes protection features such as current limit, soft-start, and under-voltage lockout (UVLO), ensuring reliable operation in various conditions. Additionally, it is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9282B33E0R-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9282B33E0R-G
IC REG BUCK 3.3V 600MA 5WLP

IC REG BUCK 3.3V 600MA 5WLP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - XC9282B33E0R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9282B33E0R-G
Voltage Regulators - DC DC Switching Regulators XC9282B33E0R-G
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 5-XFBGA, WLBGA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 5-XFBGA, WLBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9282B33E0R-G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
XC9282B33E0R-G
Voltage Regulators - DC DC Switching Regulators XC9282B33E0R-G
HISAT-COT CONTROL EXTREMELY SMAL

HISAT-COT CONTROL EXTREMELY SMAL

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9282B33E0R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9282B33E0R-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9282B33E0R-G
HISAT-COT CONTROL EXTREMELY SMAL

HISAT-COT CONTROL EXTREMELY SMAL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9282B33E0R-G XC9282B33E0R-G XC9282B33E0R-G XC9282B33E0R-G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Life Cycle Stage Removed Removed; Obsolete
Output Voltage 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
fsw 6000 kHz 6000 kHz 6000 kHz 6000 kHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data