HISAT-COT CONTROL EXTREMELY SMAL
HISAT-COT CONTROL EXTREMELY SMAL
Buck Switching Regulator IC Positive Fixed 0.9V 1 Output 600mA 5-XFBGA, WLBGA
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9282B09E0R-G | XC9282B09E0R-G | XC9282B09E0R-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| fsw | 6000 kHz | 6000 kHz | 6000 kHz |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 0.9000 volts | 0.9000 to ? volts |