Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
2CH.STEP-UP/UP DC/DC CONTROLLER
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9501B091AR-G-ND | XC9501B091AR-G | XC9501B091AR-G |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | ||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| fsw | 100 kHz | 100 kHz | 100 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Fixed; PWM Signal |