Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 60 67 68 69 70 71 72 73 74 75 76
Product Name Notes
0.5UA ULTRA LOW QUIESCENT CURREN
200NA ULTRA-LOW IQ BUCK CONVERTE
36V OPERATION 0.6A SYNCHRONOUS S
COT CONTROL, 3.0A SYNCHRONOUS ST
HISAT-COT CONTROL EXTREMELY SMAL
IC REG BUCK 0.65V 50MA 6USPEL
IC REG BUCK 0.6V 50MA 6USPEL
IC REG BUCK 0.7V 50MA 6USPEL
IC REG BUCK 0.85V 50MA 6USPEL
IC REG BUCK 0.8V 50MA 6USPEL
IC REG BUCK 0.95V 50MA 6USPEL
IC REG BUCK 0.9V 50MA 6USPEL
IC REG BUCK ADJUSTABLE 2A 8SOPFD
IC REG BUCK ADJUSTABLE 3A TSOT26
IC REG BUCK ADJUSTABLE 6A 24QFN
ULTRA LOW QUIESCENT CURRENT SYNC

<< Prev Next >>