Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 60 69 70 71 72 73 74 75 76
Product Name Notes
2A SYNCHRONOUS STEP-DOWN DC/DC C
3A STEP-DOWN DC/DC CONVERTER
HISAT-COT CONTROL 1.5A SYNCHRONO
IC REG WITH BRIDGE DI USP-8B10
PWM CURRENT-MODE CONTROLLER
PWM DC TO DC CONTROLLER
STEP-UP CHARGE PUMP WITH REGULAT

<< Prev Next >>