Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 5-XFBGA, WLBGA
HISAT-COT CONTROL EXTREMELY SMAL
HISAT-COT CONTROL EXTREMELY SMAL
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9282B10E0R-G | XC9282B10E0R-G | XC9282B10E0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 5-XFBGA, WLBGA | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 1 to ? volts | 1 volts |