Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC SOT-25-5
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC SOT-25-5
STEP-UP & STEP-DOWN 300KHZ DCDC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9301A273MR-G-ND | XC9301A273MR-G | XC9301A273MR-G |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| fsw | 300 kHz | 300 kHz | 300 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Fixed; PWM |