Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 60 65 66 67 68 69 70 71 72 73 74 75 76
Product Name Notes
1.5A COT CONTROL SYNCHRONOUS STE
IC REG BUCK 1.2V 1.5A 6USPC
IC REG BUCK 1.8V 1.5A 6USPC
IC REG BUCK 1V 1.5A 6USPC
IC REG BUCK 2.5V 1.5A 6USPC
IC REG BUCK 2.8V 1.5A 6USPC
IC REG BUCK 3.3V 1.5A 6USPC
ULTRA SMALL 1.5A COT CONTROL SYN

<< Prev Next >>