The XC9282B26E0R-G is a synchronous rectification DC/DC converter from the XC9282 series, designed to provide a fixed output voltage of 2.6V with a maximum output current of 600mA. It operates within an input voltage range of 2.5V to 5.5V and features a high oscillation frequency of 4MHz or 6MHz, which allows for the use of compact components, including a 1.0 x 0.5 mm inductor and a 0.6 x 0.3 mm ceramic capacitor. The device employs HiSAT-COT control technology, which enhances transient response and output voltage stability, making it suitable for applications with rapid load changes, such as FPGAs. The XC9282B26E0R-G also includes protection features such as current limit, soft-start, and under-voltage lockout (UVLO). It has a low quiescent current of 11OºA in PWM/PFM automatic mode, contributing to its efficiency, which can reach up to 90% under specific conditions. The product is available in compact packages, including LGA-6B01 and WLP-5-06, and is compliant with EU RoHS standards. This regulator is particularly well-suited for battery-powered devices and applications requiring a small footprint.
HISAT-COT CONTROL EXTREMELY SMAL
Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 600mA 5-XFBGA, WLBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9282B26E0R-G | XC9282B26E0R-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps |
| fsw | 6000 kHz | 6000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 5-XFBGA, WLBGA |