Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9801B423KR-G

Description
"Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9801B423KR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9801B423KR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9801B423KR-G-ND
"Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9801B423KR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9801B423KR-G
Voltage Regulators - DC DC Switching Regulators XC9801B423KR-G
Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9801B423KR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9801B423KR-G
IC REG BOOST 4.2V 80MA 8MSOP

IC REG BOOST 4.2V 80MA 8MSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9801B423KR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9801B423KR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9801B423KR-G
STEP-UP CHARGE PUMP WITH REGULAT

STEP-UP CHARGE PUMP WITH REGULAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9801B423KR-G-ND XC9801B423KR-G XC9801B423KR-G XC9801B423KR-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Output Voltage 4.2 volts 4.2 to ? volts 4.2 volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data