Norton Abrasives
Gemini®
66243529748
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66243529748 |
|
Product Name
|
Gemini® |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
4 inch (102 mm)
|
|
Thickness
|
0.2500 inch (6.35 mm)
|
|
Bore / Shank
|
0.3750 inch (9.52 mm)
|
|
Max Speed
|
? to 15280 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
2.5 inch (63.5 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
1 inch (25.4 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
1.5 inch (38.1 mm)
Thickness
2.5 inch (63.5 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
1 inch (25.4 mm)
Thickness
3 inch (76.2 mm)
View Details