Norton Abrasives Norzon® Long Life 66243529887

Description
Norzon® Long Life
Request a Quote
Description
Norzon® Long Life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® Long Life - 66243529887 - Norton Abrasives
Worcester, MA, USA
Norzon® Long Life
66243529887
Norzon® Long Life 66243529887
Norzon® Long Life

Norzon® Long Life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66243529887
Product Name Norzon® Long Life
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed ? to 15280 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-JVBE Vitrified Wheel - 66252830858 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843218 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 38A60-LVBE Vitrified Wheel - 66252911677 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Charger Thin Depressed Center Wheel - 66252837014 - Norton Abrasives
Specs
Type Aluminum Oxide; Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0400 inch (1.02 mm)
View Details