Norton Abrasives Norton® 32A60-KVBE Vitrified Wheel 66252835784

Description
Norton® 32A60-KVBE Vitrified Wheel
Request a Quote
Description
Norton® 32A60-KVBE Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 32A60-KVBE Vitrified Wheel - 66252835784 - Norton Abrasives
Worcester, MA, USA
Norton® 32A60-KVBE Vitrified Wheel
66252835784
Norton® 32A60-KVBE Vitrified Wheel 66252835784
Norton® 32A60-KVBE Vitrified Wheel

Norton® 32A60-KVBE Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252835784
Product Name Norton® 32A60-KVBE Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.5000 inch (12.7 mm)
Max Speed ? to 4140 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843212 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Gemini® 57AC16-Q - 66252809600 - Norton Abrasives
Specs
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Gemini® - 66252830611 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® Masonry - 07660775914 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details