Norton Abrasives Norton® 39C100-IVK Vitrified Wheel 66243530064

Description
Norton® 39C100-IVK Vitrified Wheel
Request a Quote
Description
Norton® 39C100-IVK Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 39C100-IVK Vitrified Wheel - 66243530064 - Norton Abrasives
Worcester, MA, USA
Norton® 39C100-IVK Vitrified Wheel
66243530064
Norton® 39C100-IVK Vitrified Wheel 66243530064
Norton® 39C100-IVK Vitrified Wheel

Norton® 39C100-IVK Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66243530064
Product Name Norton® 39C100-IVK Vitrified Wheel
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
Bore / Shank 0.5000 inch (12.7 mm)
Max Speed ? to 8120 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® TAF Cone - 61463644231 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 3 inch (76.2 mm)
View Details
Bench & Pedestal Wheel Alundum Medium - 07660788281 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
Norzon® 4NZ14-R - 66252837329 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norzon® III Foundry - 66243531502 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details