Norton Abrasives Charger Thin Depressed Center Wheel 66252837014

Description
Charger Thin Depressed Center Wheel
Request a Quote
Description
Charger Thin Depressed Center Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Charger Thin Depressed Center Wheel - 66252837014 - Norton Abrasives
Worcester, MA, USA
Charger Thin Depressed Center Wheel
66252837014
Charger Thin Depressed Center Wheel 66252837014
Charger Thin Depressed Center Wheel

Charger Thin Depressed Center Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252837014
Product Name Charger Thin Depressed Center Wheel
Type Aluminum Oxide; Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0400 inch (1.02 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 12225 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843180 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Gemini® 57AC16-Q - 66252809608 - Norton Abrasives
Specs
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton Gemini A Type 27 Grinding and Cutting Wheel - 66252843590 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton Gemini ALU A Type 27 Grinding Wheel - 66252842031 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details