Norton Abrasives
AVOS® A36
66252825236
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66252825236 |
|
Product Name
|
AVOS® A36 |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
4.5 inch (114 mm)
|
|
Thickness
|
0.1250 inch (3.17 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 13580 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
2 inch (50.8 mm)
Thickness
3 inch (76.2 mm)
View Details
Type
Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter
7 inch (178 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
4.5 inch (114 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Silicon Carbide
Outer Diameter
3 inch (76.2 mm)
Thickness
1 inch (25.4 mm)
View Details