Quality aluminum oxide for consistent performance at a economical price
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66252843593 |
| Product Name | Norton Gemini A Type 27 Grinding Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 4.5 inch (114 mm) |
| Thickness | 0.2500 inch (6.35 mm) |
| Bore / Shank | 0.6250 inch (15.87 mm) |
| Max Speed | 13580 rpm |