Metal Depressed Center Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66252836797 |
| Product Name | Metal Depressed Center Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 4 inch (102 mm) |
| Thickness | 0.2500 inch (6.35 mm) |
| Bore / Shank | 0.6250 inch (15.87 mm) |
| Max Speed | 15280 rpm |