Norton Abrasives
Gemini®
66252830615
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66252830615 |
|
Product Name
|
Gemini® |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
5 inch (127 mm)
|
|
Thickness
|
0.2500 inch (6.35 mm)
|
|
Bore / Shank
|
0.8750 inch (22.22 mm)
|
|
Max Speed
|
? to 12225 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
4.5 inch (114 mm)
Thickness
0.0450 inch (1.14 mm)
View Details
Type
Aluminum Oxide
Applications & Materials Abraded
Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; (Cutting Only)
Bond
Resin or Plastic
View Details
Type
Alumina Zirconia
Outer Diameter
7 inch (178 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
7 inch (178 mm)
Thickness
0.1250 inch (3.17 mm)
View Details