W176 Pacesetter® Point 38A60-P
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 61463624517 |
| Product Name | W176 Pacesetter® Point 38A60-P |
| Type | Aluminum Oxide |
| Outer Diameter | 0.3750 inch (9.52 mm) |
| Thickness | 0.5000 inch (12.7 mm) |
| Bore / Shank | 0.1250 inch (3.17 mm) |
| Max Speed | ? to 50460 rpm |