Norton® 32A60-JVBE Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66243529183 |
| Product Name | Norton® 32A60-JVBE Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 2.25 to 3 inch (57.15 to 76.2 mm) |
| Thickness | 1.25 inch (31.75 mm) |
| Bore / Shank | 0.7500 inch (19.05 mm) |
| Max Speed | ? to 7640 rpm |