Norton Abrasives Bench & Pedestal Wheel Gemini Fine 66252836133

Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote
Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Fine - 66252836133 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Fine
66252836133
Bench & Pedestal Wheel Gemini Fine 66252836133
Bench & Pedestal Wheel Gemini Fine

Bench & Pedestal Wheel Gemini Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252836133
Product Name Bench & Pedestal Wheel Gemini Fine
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 4140 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton NorZon Plus RightCut 5SGZ Type 01/41 Right Angle Cut-Off Wheel - 66252830731 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 5 inch (127 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843205 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® Masonry - 07660775908 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843215 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details