Norton Abrasives
Gemini® 57A24-RBRA
66243522381
Description
Gemini® 57A24-RBRA
Request a Quote
Email Supplier
Description
Gemini® 57A24-RBRA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66243522381 |
|
Product Name
|
Gemini® 57A24-RBRA |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
2.5 inch (63.5 mm)
|
|
Thickness
|
0.5000 inch (12.7 mm)
|
|
Bore / Shank
|
0.3750 inch (9.52 mm)
|
|
Max Speed
|
? to 21700 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
9 inch (229 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3 inch (76.2 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
5 inch (127 mm)
Thickness
0.1250 inch (3.17 mm)
View Details