Norton Abrasives Norton® 37C80-MVK Vitrified Wheel 66243529171

Description
Norton® 37C80-MVK Vitrified Wheel
Request a Quote
Description
Norton® 37C80-MVK Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 37C80-MVK Vitrified Wheel - 66243529171 - Norton Abrasives
Worcester, MA, USA
Norton® 37C80-MVK Vitrified Wheel
66243529171
Norton® 37C80-MVK Vitrified Wheel 66243529171
Norton® 37C80-MVK Vitrified Wheel

Norton® 37C80-MVK Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66243529171
Product Name Norton® 37C80-MVK Vitrified Wheel
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 0.5000 inch (12.7 mm)
Max Speed ? to 10825 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66252830975 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
Norzon® Long Life - 66252809376 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W238 Pacesetter® Point 38A60-P - 61463624588 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Charger Thin Depressed Center Wheel - 66252837013 - Norton Abrasives
Specs
Type Aluminum Oxide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0400 inch (1.02 mm)
View Details