Norton Abrasives
Gemini® 57A16-QS
66252809563
Description
Gemini® 57A16-QS
Request a Quote
Email Supplier
Description
Gemini® 57A16-QS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66252809563 |
|
Product Name
|
Gemini® 57A16-QS |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
6 inch (152 mm)
|
|
Thickness
|
1 inch (25.4 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 8000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Silicon Carbide
Outer Diameter
5 inch (127 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter
5 inch (127 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
0.2500 inch (6.35 mm)
Thickness
0.3750 inch (9.52 mm)
View Details
Type
Silicon Carbide
Outer Diameter
4 inch (102 mm)
Thickness
0.1250 inch (3.17 mm)
View Details