Norton® 32A60-KVBE Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66243529532 |
| Product Name | Norton® 32A60-KVBE Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 4 inch (102 mm) |
| Thickness | 0.2500 inch (6.35 mm) |
| Bore / Shank | 0.5000 inch (12.7 mm) |
| Max Speed | ? to 8120 rpm |