Norton Abrasives Bench & Pedestal Wheel Gemini Medium 66252837190

Description
Bench & Pedestal Wheel Gemini Medium
Request a Quote
Description
Bench & Pedestal Wheel Gemini Medium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Medium - 66252837190 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Medium
66252837190
Bench & Pedestal Wheel Gemini Medium 66252837190
Bench & Pedestal Wheel Gemini Medium

Bench & Pedestal Wheel Gemini Medium

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252837190
Product Name Bench & Pedestal Wheel Gemini Medium
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 4140 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252915528 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252843328 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Gemini® 57A24-R Plug - 61463622220 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
Norton® 38A100-KVBE Vitrified Wheel - 66243529954 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
View Details