Norton® 32A46-KVBE Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66252838458 |
| Product Name | Norton® 32A46-KVBE Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 6 inch (152 mm) |
| Thickness | 1.5 inch (38.1 mm) |
| Bore / Shank | 0.5000 inch (12.7 mm) |
| Max Speed | ? to 3820 rpm |