Quality aluminum oxide for consistent performance at an economical price
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66252830424 |
| Product Name | Norton Gemini Flexible A Type 27 Grinding Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 4.5 inch (114 mm) |
| Thickness | 0.1250 inch (3.17 mm) |
| Bore / Shank | 0.8750 inch (22.22 mm) |
| Max Speed | 12000 rpm |