Quality aluminum oxide for consistent performance at a economical price
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66252842179 |
| Product Name | Norton Gemini A Type 27 Grinding Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 3 inch (76.2 mm) |
| Thickness | 0.2500 inch (6.35 mm) |
| Bore / Shank | 0.3750 inch (9.52 mm) |
| Max Speed | 18000 rpm |