Norton SG® 5SG60-JVS Vit. Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66252837771 |
| Product Name | Norton SG® 5SG60-JVS Vit. Wheel |
| Type | Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®) |
| Outer Diameter | 6 inch (152 mm) |
| Thickness | 0.7500 inch (19.05 mm) |
| Bore / Shank | 1.25 inch (31.75 mm) |
| Max Speed | ? to 4140 rpm |