Norton Abrasives Norton® Metal 07660775938

Description
Norton® Metal
Request a Quote
Description
Norton® Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® Metal - 07660775938 - Norton Abrasives
Worcester, MA, USA
Norton® Metal
07660775938
Norton® Metal 07660775938
Norton® Metal

Norton® Metal

Supplier's Site
Norton Metal A Type 27 Grinding Wheel - 07660775938 - Norton Abrasives
Worcester, MA, USA
Norton Metal A Type 27 Grinding Wheel
07660775938
Norton Metal A Type 27 Grinding Wheel 07660775938
Quality aluminum oxide abrasive at a low initial price

Quality aluminum oxide abrasive at a low initial price

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 07660775938 07660775938
Product Name Norton® Metal Norton Metal A Type 27 Grinding Wheel
Type Aluminum Oxide Aluminum Oxide
Outer Diameter 9 inch (229 mm) 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Max Speed ? to 6600 rpm 6600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843187 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843195 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Gemini® 57A16-Q - 66252809618 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
W235 Pacesetter® Point 38A60-P - 61463624583 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 0.2500 inch (6.35 mm)
View Details