Norton Abrasives
Gemini® Stainless Steel
66252819570
Description
Gemini® Stainless Steel
Request a Quote
Email Supplier
Description
Gemini® Stainless Steel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66252819570 |
|
Product Name
|
Gemini® Stainless Steel |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
5 inch (127 mm)
|
|
Thickness
|
0.2500 inch (6.35 mm)
|
|
Bore / Shank
|
0.8750 inch (22.22 mm)
|
|
Max Speed
|
? to 12225 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
9 inch (229 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
1.5 inch (38.1 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter
3.75 to 5 inch (95.25 to 127 mm)
Thickness
1.75 inch (44.45 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4 inch (102 mm)
Thickness
0.2500 inch (6.35 mm)
View Details