Norton Abrasives Norton® 32A80-KVBE Vitrified Wheel 66243529850

Description
Norton® 32A80-KVBE Vitrified Wheel
Request a Quote
Description
Norton® 32A80-KVBE Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 32A80-KVBE Vitrified Wheel - 66243529850 - Norton Abrasives
Worcester, MA, USA
Norton® 32A80-KVBE Vitrified Wheel
66243529850
Norton® 32A80-KVBE Vitrified Wheel 66243529850
Norton® 32A80-KVBE Vitrified Wheel

Norton® 32A80-KVBE Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66243529850
Product Name Norton® 32A80-KVBE Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
Bore / Shank 0.7500 inch (19.05 mm)
Max Speed ? to 8120 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66243531502 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W207 Charger™ Point CHARGER - 61463616470 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Gemini® - 66252830432 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Masonry C Type 27 Grinding Wheel - 66252843602 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details