Norton Abrasives Bench & Pedestal Wheel Gemini Fine 66252836572

Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote
Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Fine - 66252836572 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Fine
66252836572
Bench & Pedestal Wheel Gemini Fine 66252836572
Bench & Pedestal Wheel Gemini Fine

Bench & Pedestal Wheel Gemini Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252836572
Product Name Bench & Pedestal Wheel Gemini Fine
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 4140 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini INOX/SS A Type 27 Grinding Wheel - 66252842032 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Gemini® 57AC16-Q - 66252809600 - Norton Abrasives
Specs
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
W222 Charger™ Point CHARGER - 61463616476 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton® 32A80-KVBE Vitrified Wheel - 66243529850 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
View Details