Acnodes Corporation Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| 10.4 inch 1024 x 768 LED-backlit LCD monitor 900-nit high brightness LCD panel VGA video input Option for 5-wire Resistive type touch screen Option for dual mode NVIS / high... | |
| 12.1 inch 1024 x 768 LED-backlit LCD monitor 1000-nit high brightness LCD panel VGA + HDMI video input 5-wire Resistive type touch screen Option for panel and touch optical bonding... | |
| 1U 19.7 inch short-depth rackmount drawer 17 inch 1280 x 1024 industrial LCD monitor Supports 1152 x 900 SUN Micro resolution VGA + DVI-D video input, option for HDMI /... | |
| 1U 19.7 inch short-depth rackmount drawer 19 inch 1280 x 1024 industrial LCD monitor Supports 1152 x 900 SUN Micro resolution VGA + DVI-D video input, option for HDMI /... | |
| 1U high 18.1 inch depth rackmount drawer 19 inch 1440 x 900 widescreen LCD monitor 1000-nit high brightness display VGA + DVI-D video input Option for HDMI / BNC /... | |
| 1U high 18.9 inch depth rackmount drawer 17.3 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display VGA + DVI-D video input Option for HDMI +... | |
| 1U high 19.7 inch short depth rackmount drawer 17 inch 1280 x 1024 industrial LCD monitor 1000-nit high brightness display VGA + DVI-D video input Option for HDMI / BNC... | |
| 1U high 19.7 inch short depth rackmount drawer 19 inch 1280 x 1024 industrial LCD monitor 1000-nit high brightness display VGA + DVI-D video input Option for HDMI / BNC... | |
| 1U high 25.6 inch short-depth rackmount drawer 20.1 inch 1600 x 1200 industrial LCD monitor Supports 1152 x 900 SUN Micro resolution VGA + DVI-D video input, option for HDMI... | |
| 1U high rackmount monitor 18.1 inch short-depth monitor drawer 19 inch 1440 x 900 widescreen LCD monitor VGA + DVI-D video input Option for HDMI / BNC / Audio /... | |
| 1U high rackmount monitor 18.9 inch (480mm) depth monitor drawer 17.3 inch 3840 x 2160 4K industrial monitor Display Port 1.2 video input Option for HDMI or 3G/HD/SD-SDI input Option... | |
| 1U high rackmount monitor 18.9 inch depth monitor drawer 16.2 inch 1920 x 1200 WUXGA industrial LCD monitor VGA + DVI-D video input Option for HDMI or 3G-SDI input Option... | |
| 1U high rackmount monitor 18.9 inch depth monitor drawer 17.3 inch 1920 x 1080 Full HD industrial LCD monitor VGA + DVI-D video input Option for HDMI, DP, BNC, Audio,... | |
| 1U high rackmount monitor 19.7 inch short-depth monitor drawer 17 inch 1280 x 1024 industrial LCD monitor VGA + DVI-D video input Option for HDMI / BNC / Audio /... | |
| 1U high rackmount monitor 19.7 inch short-depth monitor drawer 19 inch 1280 x 1024 industrial LCD monitor VGA + DVI-D video input Option for HDMI / BNC / Audio /... | |
| 1U high rackmount monitor 25.6 inch depth monitor drawer 20.1 inch 1600 x 1200 industrial LCD monitor VGA + DVI-D video input Option for HDMI / Audio / SD-SDI input... | |
| 2U high 22" depth rackmount console drawer Dual 17.3" 3840 x 2160 4K LCD monitor Display Port 1.2 video input Option for DP + HDMI or DP + 3G-SDI input... | |
| 2U high 22" depth rackmount console drawer Triple 17.3" 3840 x 2160 4K LCD monitor Display Port 1.2 video input Option for DP + HDMI or DP + 3G-SDI input... | |
| 2U high 24" depth rackmount console drawer Dual 19" 1280 x 1024 industrial LCD monitor VGA + DVI-D video input Option for VGA + HDMI or VGA + 3G-SDI input... | |
| 2U high 24" depth rackmount console drawer Triple 19" 1280 x 1024 LED LCD monitor VGA + DVI-D video input Option for VGA + HDMI or VGA + 3G-SDI input... | |
| 6U high rackmount monitor 16.2 inch 1920 x 1200 WUXGA industrial LCD monitor Option for Resistive type touch screen VGA + DVI-D + HDMI video input Option for 3G/HD/SD-SDI input... | |
| 6U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI + Audio or... | |
| 6U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD monitor Option for Resistive or Projected Capacitive type touch screen VGA + DVI-D video input Option for... | |
| 7 inch 800 x 480 industrial LCD monitor 350-nit high brightness LCD panel DVI-I video input - D38999 connector Supports portrait and horizontal display mode AR glass protection with EMI... | |
| 7U high rackmount monitor 17 inch 1280 x 1024 industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio /... | |
| 7U high rackmount monitor 17 inch 1280 x 1024 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / BNC / Audio... | |
| 7U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio... | |
| 7U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor Option for Resistive type touch screen VGA + DVI-D video input Option for HDMI / BNC /... | |
| 7U rackmount military grade monitor 18.5 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness LCD panel VGA + DVI video input, option for DP, HDMI, or... | |
| 8U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD panel 400-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI,... | |
| 8U high rackmount monitor 17.3 inch 1920 x 1200 industrial LCD panel 600-nit high brightness LCD panel VGA + DVI video input, option for DP, HDMI, or BNC input Option... | |
| 8U high rackmount monitor 17.3 inch 3840 x 2160 4K industrial LCD monitor 400-nit brightness LCD panel VGA + DVI + HDMI input, option for DP or BNC input Option... | |
| 8U high rackmount monitor 19 inch 1280 x 1024 industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio /... | |
| 8U high rackmount monitor 19 inch 1280 x 1024 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / BNC / Audio... | |
| 8U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor 250-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or... | |
| 8U high rackmount monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC /... | |
| 8U high rackmount monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor Option for Resistive or Projected Capacitive type touch screen VGA + DVI-D video input Option for... | |
| 8U quad split rackmount LCD display 19 inch 1440 x 900 widescreen industrial LCD monitor VGA + QD (Composite BNC x 4) 1 x D-sub 9pin RS-232 remote port 1... | |
| 9U high rackmount monitor 20.1 inch 1600 x 1200 industrial LCD panel 300-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or BNC... | |
| 9U high rackmount monitor 20.1 inch 1600 x 1200 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / Audio / 3G-SDI... | |
| 9U high rackmount monitor 23.8 inch 3840 x 2160 4K industrial LCD monitor Option for Resistive or PCAP type touch screen DP 1.2 + HDMI 1.4 + HDMI 2.0 video... | |
| 9U quad split rackmount LCD display 19 inch 1280 x 1024 industrial LCD monitor VGA + QD (Composite BNC x 4) 1 x D-sub 9 pin RS-232 remote port 1... | |
| 9U quad split rackmount LCD display 21.5 inch 1920 x 1080 Full HD industrial LCD monitor VGA + DVI-D single link + QD (HDMI 1.3 x 4) VESA (100 x... | |
| 9U rackmount military grade monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor Designed for standard 22" wide rack cabinets VGA + DVI video input, option for DP,... | |
| A military-grade 10.4" panel PC powered by the 5th generation Broadwell Core i5 5200U 2.2GHz CPU. It features a fully IP67 rated rugged enclosure, MIL-STD-810G compliance, and -20° ~ 60°C... | |
| Fanless panel PC with a 12.1 inch 800 x 600 LCD monitor, Celeron N2930 / 6th gen. Core i3-6100U processor, 4GB DDR3L memory, SATA MO-297 SSD bay, and an IP66... | |
| IP54 rated 1U high rackmount monitor 17.36 inch depth monitor drawer 17.3 inch 1920 x 1080 Full HD industrial LCD monitor HD-SDI + HDMI video loop + VGA input Option... | |
| IP54 rated 1U high rackmount monitor 22 inch depth monitor drawer 17.3 inch 3840 x 2160 4K industrial LCD monitor HDMI 1.4 + HDMI 2.0 video input Front OSD (On... | |
| Military grade 17 inch Panel PC powered by 6th generation Core i7-6600U 2.6GHz CPU and a fully IP67 rated rugged enclosure, meet Mil-Std-810G & -20 to 60 degree C wide... | |
| Military-grade Panel PC comes with a 15.6 inch 1000-nit high brightness LCD touch screen, 6th generation Core i7-6600U 2.6GHz CPU, fanless PC cooling system, fully IP67 rated rugged enclosure, MIL-STD-810G... | |
| Military-grade panel PC comes with a 19 inch 1280 x 1024 LED backlight monitor, 6th generation Core i7-6600U 2.6GHz CPU, full IP67 rated rugged enclosure, MIL-STD-810G standards, and -20 to... | |
| Military-grade panel PC with a 10.4 inch 1024 x 768 industrial LCD monitor, Resistive type touchscreen, dual LAN, one COM port, two USB ports, and the Intel Celeron N2930 1.83GHz... | |
| Military-grade panel PC with a 10.4 inch 1024 x 768 resistive type touch screen monitor, Intel Celeron N2930 1.83GHz CPU, 1 x GbE LAN + 1 x COM + 2... | |
| Military-grade panel PC with a 12.1 inch 1024 x 768 resistive type touch screen monitor powered by the Intel Celeron N2930 1.83GHz CPU. The panel PC supports 2 x LAN... | |
| Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness LCD monitor and a fully IP65 rated rugged enclosure with MIL-STD-810G compliance and -20°C to 60°C wide... | |
| Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness touchscreen monitor and a fully IP66 rated anti-corrosion aluminum housing with MIL-STD-810G compliance. The PC is powered... | |
| Panel PC comes with a 17 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless embedded CPU, 5-wire resistive type touch screen, and extended working temperature of... | |
| Panel PC comes with a 19 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, 5-wire resistive type touch screen, and extended working temperature of -10°C... | |
| Panel PC comes with a 21.5 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, capacitive type touch screen, and extended working temperature of -10°C to... | |
| Stainless steel panel PC with a 10.1 inch 1280 x 800 industrial LCD monitor and a fully IP66/69K rated rugged anti-corrosion stainless steel enclosure. The monitor is powered by the... | |
| Stainless steel panel PC with a 12.1 inch 1024 x 768 industrial LCD monitor, Resistive type screen monitor, and an IP66/69K rated waterproof stainless steel enclosure. PCH8120 is constructed with... | |
| Stainless steel panel PC with a 15 inch 1024 x 768 LED backlight LCD monitor and full IP67/69K rated anti-corrosion stainless enclosure. The PC is powered by the Celeron N2930... | |
| Stainless steel panel pc with a 24 inch 1920 x 1080 full HD LCD display, IP67/69K rated anti-corrosion stainless steel enclosure, Celeron N2930 1.83GHz CPU, capacitive type touch screen, and... | |
| Stainless steel panel PC with a 27 inch 1920 x 1080 300-nit LCD display, IP67/69K rated anti-corrosion stainless steel enclosure, Celeron N2930 1.83GHz CPU, capacitive type touch screen, and 110/240VAC... | |
| The PC9070 is a 7" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a... | |
| The PC9080 is an 8" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a... | |
| The PC9101 is a 10.1 inch fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz CPU with DDR3L memory and SATA MO-297 SSD bay. The panel PC features... | |
| The PC9150 is a 15 inch fanless panel PC featuring an aluminum die-casting chassis with an IP66 rated waterproof front bezel. Powered by the Intel Celeron N2930 or 6th Generation... | |
| The PC9156 is a 15.6" fanless panel PC featuring an aluminum die-casting chassis with IP66 rated waterproof flat front bezel for harsh working environments, such as manufacturing systems or the... | |
| The PC9170 is a 17" fanless panel PC powered by the low power Intel Celeron N2930 CPU or 6th Gen Intel Core i3-6100 CPU with the SoC chipset. Housed in... | |
| The PC9185 is an 18.5 inch fanless panel PC powered by the low power Intel Celeron N2930 or 6th Generation Intel Core i3-6100 processor with the SoC Chipset. Housed in... | |
| The PC9215 is a 21.5 inch Full HD fanless panel PC powered by the Intel Celeron N2930 or 6th Gen Intel Core i3-6100 CPU with the SoC Chipset. The panel... | |
| The PCA80150 is a 15" expandable industrial touch panel PC with a full metal chassis and an IP66-rated aluminum die-casted front bezel design. The system is powered by the 6th... | |
| The PCA80156 is a 15.6" expandable industrial touch panel PC with a full metal chassis and an IP66-rated aluminum die-casted front bezel design. The system is powered by the 6th... | |
| The PCA80170 is a 17" expandable industrial touch panel PC with a full metal chassis and an IP66-rated aluminum die-casted front bezel design. The system is powered by the 6th... | |
| The PCA80215 is a 21.5" expandable industrial touch panel PC with a full metal chassis and an IP66-rated aluminum die-casted front bezel design. The system is powered by the 6th... | |
| The PCW8156 is a 15.6" wide temperature touch panel PC supporting a 1920 x 1080 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the... | |
| The PCW8185 is an 18.5" wide temperature touch panel PC supporting a 1920 x 1080 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the... | |
| The PCW8190 is a 19" wide temperature touch panel PC supporting a 1280 x 1024 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the... |