Acnodes Corporation 21.5" Stainless Steel Panel PC - PCH8215

Description
Panel PC comes with a 21.5 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, capacitive type touch screen, and extended working temperature of -10°C to 55°C. Option for Core i5 5200U / Core i7 6600U CPU and DC power input. Full IP67/69K rated rugged stainless steel enclosure 21.5 inch 1920 x 1080 LED backlight LCD monitor Capacitive type touch screen Intel Celeron N2930 1.83GHz processor Option for Core i5 5200U / Core i7 6600U 2 x USB + 1 x LAN + 1 COM port 110/240VAC power input, option for DC power input Extended working temperature -10°C to 55°C
Datasheet
Description
Panel PC comes with a 21.5 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, capacitive type touch screen, and extended working temperature of -10°C to 55°C. Option for Core i5 5200U / Core i7 6600U CPU and DC power input. Full IP67/69K rated rugged stainless steel enclosure 21.5 inch 1920 x 1080 LED backlight LCD monitor Capacitive type touch screen Intel Celeron N2930 1.83GHz processor Option for Core i5 5200U / Core i7 6600U 2 x USB + 1 x LAN + 1 COM port 110/240VAC power input, option for DC power input Extended working temperature -10°C to 55°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Chino, CA, United States
21.5" Stainless Steel Panel PC - PCH8215
21.5" Stainless Steel Panel PC - PCH8215
Panel PC comes with a 21.5 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, capacitive type touch screen, and extended working temperature of -10°C to 55°C. Option for Core i5 5200U / Core i7 6600U CPU and DC power input. Full IP67/69K rated rugged stainless steel enclosure 21.5 inch 1920 x 1080 LED backlight LCD monitor Capacitive type touch screen Intel Celeron N2930 1.83GHz processor Option for Core i5 5200U / Core i7 6600U 2 x USB + 1 x LAN + 1 COM port 110/240VAC power input, option for DC power input Extended working temperature -10°C to 55°C

Panel PC comes with a 21.5 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, capacitive type touch screen, and extended working temperature of -10°C to 55°C. Option for Core i5 5200U / Core i7 6600U CPU and DC power input.

  • Full IP67/69K rated rugged stainless steel enclosure
  • 21.5 inch 1920 x 1080 LED backlight LCD monitor
  • Capacitive type touch screen
  • Intel Celeron N2930 1.83GHz processor
  • Option for Core i5 5200U / Core i7 6600U
  • 2 x USB + 1 x LAN + 1 COM port
  • 110/240VAC power input, option for DC power input
  • Extended working temperature -10°C to 55°C
Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Name 21.5" Stainless Steel Panel PC - PCH8215
Computer Type Panel PC
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 15
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 300 Compact Rugged Computer - K300 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom
Speed 1300 to 1600 MHz
View Details