Acnodes Corporation 8U 17.3" Rugged Rackmount Monitor with VGA + DVI RMW7175

Description
8U high rackmount monitor 17.3 inch 1920 x 1200 industrial LCD panel 600-nit high brightness LCD panel VGA + DVI video input, option for DP, HDMI, or BNC input Option for Capacitive type touch screen MIL-STD-810G wide range working temperature -15°C to 55°C Option for -20°C to 60°C extended working temperature DC power input with external AC power adapter
Datasheet
Description
8U high rackmount monitor 17.3 inch 1920 x 1200 industrial LCD panel 600-nit high brightness LCD panel VGA + DVI video input, option for DP, HDMI, or BNC input Option for Capacitive type touch screen MIL-STD-810G wide range working temperature -15°C to 55°C Option for -20°C to 60°C extended working temperature DC power input with external AC power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8U 17.3
Chino, CA, United States
8U 17.3" Rugged Rackmount Monitor with VGA + DVI
RMW7175
8U 17.3" Rugged Rackmount Monitor with VGA + DVI RMW7175
8U high rackmount monitor 17.3 inch 1920 x 1200 industrial LCD panel 600-nit high brightness LCD panel VGA + DVI video input, option for DP, HDMI, or BNC input Option for Capacitive type touch screen MIL-STD-810G wide range working temperature -15°C to 55°C Option for -20°C to 60°C extended working temperature DC power input with external AC power adapter

8U high rackmount monitor
17.3 inch 1920 x 1200 industrial LCD panel
600-nit high brightness LCD panel
VGA + DVI video input, option for DP, HDMI, or BNC input
Option for Capacitive type touch screen
MIL-STD-810G wide range working temperature -15°C to 55°C
Option for -20°C to 60°C extended working temperature
DC power input with external AC power adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RMW7175
Product Name 8U 17.3" Rugged Rackmount Monitor with VGA + DVI
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 6.0 inch (152.40 mm)
Operating System Google®
View Details
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details