Acnodes Corporation 7U 19" Widescreen Rackmount Monitor RMW7190

Description
7U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor Option for Resistive type touch screen VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
7U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor Option for Resistive type touch screen VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7U 19
Chino, CA, United States
7U 19" Widescreen Rackmount Monitor
RMW7190
7U 19" Widescreen Rackmount Monitor RMW7190
7U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor Option for Resistive type touch screen VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input

7U high rackmount monitor
19 inch 1440 x 900 widescreen industrial LCD monitor
Option for Resistive type touch screen
VGA + DVI-D video input
Option for HDMI / BNC / Audio / 3G-SDI input
External 100/240 auto-sensing AC power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RMW7190
Product Name 7U 19" Widescreen Rackmount Monitor
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
ML100G-40 Compact Fanless AMD Ryzen Mini PC - ML100G-40 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 2000 to 3600 MHz
Main Memory 16.00 GB
View Details