Acnodes Corporation high brightness rackmount monitor RMW6173

Description
6U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI + Audio or 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
6U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI + Audio or 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
high brightness rackmount monitor - RMW6173 - Acnodes Corporation
Chino, CA, United States
high brightness rackmount monitor
RMW6173
high brightness rackmount monitor RMW6173
6U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI + Audio or 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input

6U high rackmount monitor
17.3 inch 1920 x 1080 Full HD industrial LCD monitor
1000-nit high brightness display panel
VGA + DVI-D video input
Option for HDMI + Audio or 3G-SDI input
Option for Resistive or Projected Capacitive type touch screen
External 100/240 auto-sensing AC power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RMW6173
Product Name high brightness rackmount monitor
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details