Acnodes Corporation 15" Rugged Panel PC with MIL Testing Standards - PCM8215

Description
Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness LCD monitor and a fully IP65 rated rugged enclosure with MIL-STD-810G compliance and -20°C to 60°C wide range working temperature. The PC is powered by the 6th generation Intel Core i5-6200U 2.3GHz CPU with 8GB memory and 125GB SSD. Option for stereo speakers, optical bonding, front IP rated USB ports, GPS module, and external AC power adapter. Fully IP65 rated rugged enclosure 15 inch 1024 x 768 LED backlight monitor 5-wire resistive type touch screen monitor 1000-nit high brightness LCD panel 6th generation Core i5-6200U 2.3GHz CPU 1 x HDMI output, 1 x GbE LAN, 2 x COM, 2 x USB 2.0 MIL-STD-810G -20°C to 60°C wide range working temperature 9~36V DC isolated DC power input, option for AC power adapter
Datasheet
Description
Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness LCD monitor and a fully IP65 rated rugged enclosure with MIL-STD-810G compliance and -20°C to 60°C wide range working temperature. The PC is powered by the 6th generation Intel Core i5-6200U 2.3GHz CPU with 8GB memory and 125GB SSD. Option for stereo speakers, optical bonding, front IP rated USB ports, GPS module, and external AC power adapter. Fully IP65 rated rugged enclosure 15 inch 1024 x 768 LED backlight monitor 5-wire resistive type touch screen monitor 1000-nit high brightness LCD panel 6th generation Core i5-6200U 2.3GHz CPU 1 x HDMI output, 1 x GbE LAN, 2 x COM, 2 x USB 2.0 MIL-STD-810G -20°C to 60°C wide range working temperature 9~36V DC isolated DC power input, option for AC power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Chino, CA, United States
15" Rugged Panel PC with MIL Testing Standards - PCM8215
15" Rugged Panel PC with MIL Testing Standards - PCM8215
Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness LCD monitor and a fully IP65 rated rugged enclosure with MIL-STD-810G compliance and -20°C to 60°C wide range working temperature. The PC is powered by the 6th generation Intel Core i5-6200U 2.3GHz CPU with 8GB memory and 125GB SSD. Option for stereo speakers, optical bonding, front IP rated USB ports, GPS module, and external AC power adapter. Fully IP65 rated rugged enclosure 15 inch 1024 x 768 LED backlight monitor 5-wire resistive type touch screen monitor 1000-nit high brightness LCD panel 6th generation Core i5-6200U 2.3GHz CPU 1 x HDMI output, 1 x GbE LAN, 2 x COM, 2 x USB 2.0 MIL-STD-810G -20°C to 60°C wide range working temperature 9~36V DC isolated DC power input, option for AC power adapter

Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness LCD monitor and a fully IP65 rated rugged enclosure with MIL-STD-810G compliance and -20°C to 60°C wide range working temperature. The PC is powered by the 6th generation Intel Core i5-6200U 2.3GHz CPU with 8GB memory and 125GB SSD. Option for stereo speakers, optical bonding, front IP rated USB ports, GPS module, and external AC power adapter.

  • Fully IP65 rated rugged enclosure
  • 15 inch 1024 x 768 LED backlight monitor
  • 5-wire resistive type touch screen monitor
  • 1000-nit high brightness LCD panel
  • 6th generation Core i5-6200U 2.3GHz CPU
  • 1 x HDMI output, 1 x GbE LAN, 2 x COM, 2 x USB 2.0
  • MIL-STD-810G -20°C to 60°C wide range working temperature
  • 9~36V DC isolated DC power input, option for AC power adapter
Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Name 15" Rugged Panel PC with MIL Testing Standards - PCM8215
Computer Type Panel PC
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Helix 600 Intel 10th Gen Celeron or Core Expanded Industrial Edge Computer - HX600 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 3000 to 4600 MHz
View Details