Acnodes Corporation 2U 19" Triple LCD Screen Rack Console RPM-AV19-3

Description
2U high 24" depth rackmount console drawer Triple 19" 1280 x 1024 LED LCD monitor VGA + DVI-D video input Option for VGA + HDMI or VGA + 3G-SDI input Option for Resistive or Projected Capacitive type touch screen Built-in solid bearing slide rails & front panel OSD function buttons Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V DC power input
Datasheet
Description
2U high 24" depth rackmount console drawer Triple 19" 1280 x 1024 LED LCD monitor VGA + DVI-D video input Option for VGA + HDMI or VGA + 3G-SDI input Option for Resistive or Projected Capacitive type touch screen Built-in solid bearing slide rails & front panel OSD function buttons Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2U 19
Chino, CA, United States
2U 19" Triple LCD Screen Rack Console
RPM-AV19-3
2U 19" Triple LCD Screen Rack Console RPM-AV19-3
2U high 24" depth rackmount console drawer Triple 19" 1280 x 1024 LED LCD monitor VGA + DVI-D video input Option for VGA + HDMI or VGA + 3G-SDI input Option for Resistive or Projected Capacitive type touch screen Built-in solid bearing slide rails & front panel OSD function buttons Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V DC power input

2U high 24" depth rackmount console drawer
Triple 19" 1280 x 1024 LED LCD monitor
VGA + DVI-D video input
Option for VGA + HDMI or VGA + 3G-SDI input
Option for Resistive or Projected Capacitive type touch screen
Built-in solid bearing slide rails & front panel OSD function buttons
Auto-sensing 100 to 240VAC, 50 / 60Hz power input
Option for 12V / 24V / 48V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RPM-AV19-3
Product Name 2U 19" Triple LCD Screen Rack Console
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

MC27 ex -NI Mobile Computer - mc27ex ni mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.0 inch (101.60 mm)
Operating System Google®
View Details
24
Specs
Computer Type Computer Terminal; Kiosk or POS
Display Size 23.8 inch (604.52 mm)
Operating System Microsoft®; Windows 11 IoT Ent (64bit only)
View Details
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
ML100G-54-2 Fanless Intel® N97 Industrial NUC - ML100G-54-2 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel N97
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details