Acnodes Corporation 27" Stainless Steel Panel PC - PCH8270

Description
Stainless steel panel PC with a 27 inch 1920 x 1080 300-nit LCD display, IP67/69K rated anti-corrosion stainless steel enclosure, Celeron N2930 1.83GHz CPU, capacitive type touch screen, and 110/240VAC power input. Option for high brightness display, optical bonding, WiFi & Bluetooth module, and DC power input. Full IP67/69K rated rugged stainless steel enclosure 27 inch 1920 x 1080 LED backlight LCD monitor Capacitive type touch screen Intel Celeron N2930 1.83GHz processor Option for Core i5 5200U/Core i7 6600U 2 x USB + 1 x LAN + 1 x COM port 110/240VAC power input, option for DC power input Extended working temperature -10°C to 55°C
Datasheet
Description
Stainless steel panel PC with a 27 inch 1920 x 1080 300-nit LCD display, IP67/69K rated anti-corrosion stainless steel enclosure, Celeron N2930 1.83GHz CPU, capacitive type touch screen, and 110/240VAC power input. Option for high brightness display, optical bonding, WiFi & Bluetooth module, and DC power input. Full IP67/69K rated rugged stainless steel enclosure 27 inch 1920 x 1080 LED backlight LCD monitor Capacitive type touch screen Intel Celeron N2930 1.83GHz processor Option for Core i5 5200U/Core i7 6600U 2 x USB + 1 x LAN + 1 x COM port 110/240VAC power input, option for DC power input Extended working temperature -10°C to 55°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
27
Chino, CA, United States
27" Stainless Steel Panel PC - PCH8270
27" Stainless Steel Panel PC - PCH8270
Stainless steel panel PC with a 27 inch 1920 x 1080 300-nit LCD display, IP67/69K rated anti-corrosion stainless steel enclosure, Celeron N2930 1.83GHz CPU, capacitive type touch screen, and 110/240VAC power input. Option for high brightness display, optical bonding, WiFi & Bluetooth module, and DC power input. Full IP67/69K rated rugged stainless steel enclosure 27 inch 1920 x 1080 LED backlight LCD monitor Capacitive type touch screen Intel Celeron N2930 1.83GHz processor Option for Core i5 5200U/Core i7 6600U 2 x USB + 1 x LAN + 1 x COM port 110/240VAC power input, option for DC power input Extended working temperature -10°C to 55°C

Stainless steel panel PC with a 27 inch 1920 x 1080 300-nit LCD display, IP67/69K rated anti-corrosion stainless steel enclosure, Celeron N2930 1.83GHz CPU, capacitive type touch screen, and 110/240VAC power input. Option for high brightness display, optical bonding, WiFi & Bluetooth module, and DC power input.

  • Full IP67/69K rated rugged stainless steel enclosure
  • 27 inch 1920 x 1080 LED backlight LCD monitor
  • Capacitive type touch screen
  • Intel Celeron N2930 1.83GHz processor
  • Option for Core i5 5200U/Core i7 6600U
  • 2 x USB + 1 x LAN + 1 x COM port
  • 110/240VAC power input, option for DC power input
  • Extended working temperature -10°C to 55°C
Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Name 27" Stainless Steel Panel PC - PCH8270
Computer Type Panel PC
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-19A2SE71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details